LB6K-32ST7H-3H详情
IDEC LB6K-32ST7H-3H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 70
Diameter conductor
0.8
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
6
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Number of stranding elements
1
Nominal cross section conductor
2
Screen over stranding
Foil
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
60
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
Manufacturer Part Number
LB6K-32ST7H-3H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
绞合
Layers
产品类别
钥匙锁开关
LB6K-32ST7H-3H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。