LB6K-33ST6D-6H详情
IDEC LB6K-33ST6D-6H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
50 - 50
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
50 - 50
Diameter plug-in contact
20
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
50 - 50
Connectable conductor cross section solid-core
50 - 50
Manufacturer Part Number
LB6K-33ST6D-6H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB6K-33ST6D-6H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。