LB6K-3ST3B-5H详情
IDEC LB6K-3ST3B-5H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polypropylene (PP)
Lengthwise slotted
有
Bending strength
Flexible
Bending radius, static
70
Flame accelerating
无
Oil resistant
有
Closable (two-part)
有
Nominal diameter
45
Approved according to UR
无
Approved according to DIN EN 61386-23
有
Manufacturer Part Number
LB6K-3ST3B-5H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
防紫外线
有
LB6K-3ST3B-5H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。