LB6K-3ST3H-5H详情
IDEC LB6K-3ST3H-5H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Fibre type
Multi mode 62.5/125
Colour outer sheath
Black
Outer diameter approx.
7.8
Halogen free according to IEC 60754-2
无
With strain relief
有
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
121.5
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Manufacturer Part Number
LB6K-3ST3H-5H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB6K-3ST3H-5H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。