LB6MK-3ST7E-4H详情
IDEC LB6MK-3ST7E-4H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.89
Operating Temp Range
-30C to 125C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
12.5
Inside Diameter Before Shrinking
28.2
Manufacturer Part Number
LB6MK-3ST7E-4H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
类型
TUBING
颜色
Black
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
收缩率
2:1
LB6MK-3ST7E-4H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。