LB6MK-3ST7G-3H详情
IDEC LB6MK-3ST7G-3H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
85
Nominal cross section conductor
2.5
Halogen free according to IEC 60754-2
无
Outer diameter approx.
17
Permitted cable outer temperature during assembling/handling
-35 - 90
Colour outer sheath
Black
Permitted cable outer temperature after assembling without vibration
-45 - 120
Manufacturer Part Number
LB6MK-3ST7G-3H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB6MK-3ST7G-3H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。