LB6P-1T03VG详情
Idec LB6P-1T03VG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Plastic Round
Manufacturer Part Number
LB6P-1T03VG
Approvals
CCC, CE, CSA, TUV, UL
Lens Shape
Round Flush
Manufacturer
IDEC
RoHS
Non-Compliant
Mounting Hole Size
18.2mm
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
LB
颜色
Green
子类别
开关配件
端子类型
PCB
产品类别
Pilot light
镜头颜色
Green
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
LB6P-1T03VG拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。