LB6S-2LT2V详情
IDEC LB6S-2LT2V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-45 - 60
Material core insulation
Other
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 60
Outer diameter approx.
16.9
Halogen free according to IEC 60754-2
无
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Other
Conductor category
Class 5 = flexible
Manufacturer Part Number
LB6S-2LT2V
Approvals
CE, CSA, UL
Manufacturer
IDEC
Mounting Hole Size
18.2mm
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
LB
定位的数量
2
子类别
开关配件
产品类别
选择开关
产品类别
Industrial Panel Mount Indicators / Switch Indicators
触点
2NO, 2NC
LB6S-2LT2V拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。