LB7K-2ST1A-3H详情
IDEC LB7K-2ST1A-3H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 6 = very flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
115.2
Min. permitted bending radius, moving application/free movement
432
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
35
Min. permitted bending radius, moving application with forced guidance
432
Core identification
Numbers
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
28.8
Permitted cable outer temperature during assembling/handling
-40 - 80
Colour outer sheath
Black
Conductor surface
Bare
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-50 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
Manufacturer Part Number
LB7K-2ST1A-3H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB7K-2ST1A-3H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。