注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥463.831878
10
¥437.577242
100
¥412.808722
500
¥389.442185
1000
¥367.398294
LB7K-2ST1B-5H详情
IDEC LB7K-2ST1B-5H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
9.9
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
0.5
Min. permitted bending radius, stationary application/permanent installation
59.4
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Manufacturer Part Number
LB7K-2ST1B-5H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB7K-2ST1B-5H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。