注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥569.700463
10
¥537.45327
100
¥507.031385
500
¥478.331498
1000
¥451.256123
LB7K-2ST3B-4H详情
IDEC LB7K-2ST3B-4H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
6.2
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
0.75
Min. permitted bending radius, stationary application/permanent installation
24.8
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Manufacturer Part Number
LB7K-2ST3B-4H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB7K-2ST3B-4H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。