LB7K-2ST3B-6H详情
IDEC LB7K-2ST3B-6H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
50 - 120
Pollution degree
3
Connectable conductor cross section multi-wired
50 - 120
Material of contact surface
Silver
Connectable conductor cross section fine-strand without cable end sleeve
50 - 120
Rated current In
400
Ambient temperature
-25 - 85
Type of electric connection
Screw connection
Connectable conductor cross section fine-strand with cable end sleeve
50 - 120
With protective conductor
有
Manufacturer Part Number
LB7K-2ST3B-6H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB7K-2ST3B-6H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。