注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥571.789369
10
¥539.423933
100
¥508.890499
500
¥480.085376
1000
¥452.910733
LB7K-2ST3VA-2H详情
IDEC LB7K-2ST3VA-2H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-190 - 260
Material core insulation
Polytetrafluoroethylene (PTFE)
Conductor surface
Other
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
7.3
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1.5
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
36.5
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
Manufacturer Part Number
LB7K-2ST3VA-2H
Manufacturer
IDEC
RoHS
Details
Brand
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
1 oz
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB7K-2ST3VA-2H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。