注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥572.397923
10
¥539.99804
100
¥509.432118
500
¥480.596334
1000
¥453.392765
LB7K-2ST3VC-6H详情
IDEC LB7K-2ST3VC-6H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-45 - 120
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 90
Outer diameter approx.
14.5
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1.5
Min. permitted bending radius, stationary application/permanent installation
72.5
Low smoke according to IEC 61034-2
无
Conductor category
Class 5 = flexible
Manufacturer Part Number
LB7K-2ST3VC-6H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB7K-2ST3VC-6H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。