LB7K-32SH-3H详情
IDEC LB7K-32SH-3H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 85
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 85
Outer diameter approx.
19.2
Nominal cross section conductor
70
Nominal voltage U0
100
Nominal voltage U
100
Material outer sheath
Other
Conductor category
Class D = flexible
Manufacturer Part Number
LB7K-32SH-3H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB7K-32SH-3H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。