注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥485.814957
10
¥458.315996
100
¥432.373586
500
¥407.899606
1000
¥384.810948
LB7K-32ST2C-4H详情
IDEC LB7K-32ST2C-4H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 70
Outer diameter approx.
9.2
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
2
Min. permitted bending radius, stationary application/permanent installation
55.2
Low smoke according to IEC 61034-2
有
Conductor category
Class E = very flexible
Manufacturer Part Number
LB7K-32ST2C-4H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB7K-32ST2C-4H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。