LB7K-3ST2D-6H详情
IDEC LB7K-3ST2D-6H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Low smoke according to IEC 61034-2
有
Min. permitted bending radius, stationary application/permanent installation
45.6
Nominal cross section conductor
1.5
Halogen free according to IEC 60754-2
无
Outer diameter approx.
11.4
Permitted cable outer temperature during assembling/handling
-5 - 70
Colour outer sheath
Black
Conductor surface
Bare
Permitted cable outer temperature after assembling without vibration
-40 - 80
Manufacturer Part Number
LB7K-3ST2D-6H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB7K-3ST2D-6H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。