注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥548.197009
10
¥517.166991
100
¥487.893387
500
¥460.276777
1000
¥434.22338
LB7K-3ST2E-5H详情
IDEC LB7K-3ST2E-5H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Connections
Internal thread
Material quality
Other
Nominal diameter
3/4 inch (20)
Manufacturer Part Number
LB7K-3ST2E-5H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
Part Life Cycle Code
活跃
Ihs Manufacturer
IDEC CORP
子类别
Switches
Reach合规守则
unknown
开关类型
钥匙锁定开关
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB7K-3ST2E-5H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。