LB7MK-21ST1VB-3H详情
IDEC LB7MK-21ST1VB-3H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
63
Breaking capacity
120
Voltage type
AC/DC
Model
Ceramic fuse
Manufacturer Part Number
LB7MK-21ST1VB-3H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Switches
大小
22x58 mm
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB7MK-21ST1VB-3H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。