LB7MK-21ST2VB-3H详情
IDEC LB7MK-21ST2VB-3H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Surface protection
Tinned
For cables resistant to short circuit
有
With identification flag
无
Reel/roll packaging
无
Nominal cross section
2.5
Construction type
Twin cable end sleeve
Sleeve length
40
Manufacturer Part Number
LB7MK-21ST2VB-3H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
绝缘的
有
LB7MK-21ST2VB-3H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。