LB7MK-2ST2A-6H详情
IDEC LB7MK-2ST2A-6H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Built-in depth
44
Number of contacts as normally closed contact
0
Voltage type of supply voltage
AC
Manufacturer Part Number
LB7MK-2ST2A-6H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Switches
功能
Mechanical for centralized control
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB7MK-2ST2A-6H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。