LB7MK-2ST6C-5H详情
IDEC LB7MK-2ST6C-5H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Angle
90°
Construction type
Bend rigid
Material quality
Polyvinyl chloride (PVC)
Model
Integrated connector
Manufacturer Part Number
LB7MK-2ST6C-5H
Manufacturer
IDEC
Brand
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
1 oz
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB7MK-2ST6C-5H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。