LB7MK-31ST3VG-6H详情
IDEC LB7MK-31ST3VG-6H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Type of fastening
Snapped on
Material quality
Polyvinyl chloride (PVC)
Manufacturer Part Number
LB7MK-31ST3VG-6H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
长度
3000
LB7MK-31ST3VG-6H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。