注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥456.355094
10
¥430.523673
100
¥406.154412
500
¥383.164538
1000
¥361.475981
LB7MK-32SC-2H详情
IDEC LB7MK-32SC-2H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized and coated
Type of fastening
Snapped on
Material quality
Other
Manufacturer Part Number
LB7MK-32SC-2H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
长度
2000
LB7MK-32SC-2H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。