LB7MK-3ST2C-4H详情
IDEC LB7MK-3ST2C-4H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
10
Breaking capacity
20
Voltage type
AC
Model
Ceramic fuse
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Switches
大小
8x32 mm
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB7MK-3ST2C-4H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。