注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥543.756794
10
¥512.978109
100
¥483.941612
500
¥456.548694
1000
¥430.706311
LB7MK-3ST2H-4H详情
IDEC LB7MK-3ST2H-4H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Model
Without connector
Material quality
Other
Construction type
Bend rigid
Angle
45°
Surface protection
Continuously galvanized
Manufacturer Part Number
LB7MK-3ST2H-4H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB7MK-3ST2H-4H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。