LB7ML-A1T53R详情
Idec LB7ML-A1T53R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LB7ML-A1T53R
Manufacturer
IDEC
RoHS
Non-Compliant
Mounting Hole Size
18.2mm x 18.2mm
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
LB
颜色
Red
子类别
开关配件
端子类型
Solder
产品类别
Illuminated Pushbuttons
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
LB7ML-A1T53R拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。