LB7ML-A1T53W详情
IDEC LB7ML-A1T53W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
Manufacturer Part Number
LB7ML-A1T53W
Manufacturer
IDEC
0个相似型号
LB7ML-A1T53W拓展信息
AOFW110-G
IDEC
AOFW202-Y
IDEC
AOLD29911N-G-12V
IDEC
AOLD39911N-A-12V
IDEC
AOLD39920N-A-12V
IDEC
AOLD39920N-G-12V
IDEC
AOLD39920N-W-12V
IDEC
AOLD39920N-R-12V
IDEC
AOLFD29902N-W-12V
IDEC
AOLFD29920N-R-12V
IDEC








哦! 它是空的。