LB8GL-M1T21PW详情
Idec LB8GL-M1T21PW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LB8GL-M1T21PW
Manufacturer
IDEC
RoHS
Non-Compliant
Mounting Hole Size
18.2mm x 24.2mm
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
LB
颜色
White
子类别
开关配件
端子类型
Solder
产品类别
Illuminated Pushbuttons
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
LB8GL-M1T21PW拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。