LB8GL-M1T61PW详情
Idec LB8GL-M1T61PW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LB8GL-M1T61PW
Manufacturer
IDEC
Mounting Hole Size
18.2mm x 24.2mm
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
Part Life Cycle Code
活跃
Ihs Manufacturer
IDEC CORP
系列
LB
颜色
White
子类别
开关配件
Reach合规守则
unknown
开关类型
按钮开关
端子类型
Solder
产品类别
Illuminated Pushbuttons
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
LB8GL-M1T61PW拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。