LB8K-21ST2VB-3H详情
IDEC LB8K-21ST2VB-3H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.25 - 2.5
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section multi-wired
0.25 - 2.5
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 2.5
Rated current In
15
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Manufacturer Part Number
LB8K-21ST2VB-3H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
深度
71.5
产品类别
钥匙锁开关
产品类别
钥匙锁开关
宽度
6
高度
46.5
长度
71.5
LB8K-21ST2VB-3H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。