LB8K-2ST1C-2H详情
IDEC LB8K-2ST1C-2H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Other
Construction type
T-piece vertical falling crossed
Material quality
Other
Model
Without connector
Manufacturer Part Number
LB8K-2ST1C-2H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB8K-2ST1C-2H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。