注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥470.604303
10
¥443.966323
100
¥418.836158
500
¥395.128449
1000
¥372.762684
LB8K-2ST1C-4H详情
IDEC LB8K-2ST1C-4H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Type of fastening
Engage (snap)
Number of contacts as normally closed contact
0
Material quality
Thermoplastic
Imprint
None
Transparent
无
Model
Single push button
Manufacturer Part Number
LB8K-2ST1C-4H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB8K-2ST1C-4H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。