LB8K-2ST7B-6H详情
IDEC LB8K-2ST7B-6H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
Other
Protection class
I
Built-in depth
277
Material housing
Steel
Degree of protection (IP)
IP66
With lock
有
Manufacturer Part Number
LB8K-2ST7B-6H
Manufacturer
IDEC
RoHS
Details
Brand
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
1 oz
子类别
Switches
深度
250
产品类别
钥匙锁开关
产品类别
钥匙锁开关
宽度
500
高度
700
LB8K-2ST7B-6H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。