注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥548.042155
10
¥517.0209
100
¥487.75557
500
¥460.146762
1000
¥434.100717
LB8K-31ST2G-3H详情
IDEC LB8K-31ST2G-3H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Number of auxiliary contacts as normally closed contact
1
Manufacturer Part Number
LB8K-31ST2G-3H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB8K-31ST2G-3H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。