LB8K-32ST2C-4H详情
IDEC LB8K-32ST2C-4H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Type of fastening
Snap on
Material quality
Polyvinyl chloride (PVC)
Model
1-fold
Manufacturer Part Number
LB8K-32ST2C-4H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
Part Life Cycle Code
活跃
Ihs Manufacturer
IDEC CORP
子类别
Switches
Reach合规守则
unknown
开关类型
钥匙锁定开关
产品类别
钥匙锁开关
产品类别
钥匙锁开关
长度
2000
LB8K-32ST2C-4H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。