注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥485.414532
10
¥457.93824
100
¥432.017209
500
¥407.563398
1000
¥384.493778
LB8K-32ST2H-1H详情
IDEC LB8K-32ST2H-1H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized and coated
Material quality
Other
Model
Slide-in bracket
Manufacturer Part Number
LB8K-32ST2H-1H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB8K-32ST2H-1H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。