LB8K-32ST6D-2H详情
IDEC LB8K-32ST6D-2H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
无
Type of electric connection
Screw connection
Degree of protection (IP)
IP20
Rail mounting possible
有
Suitable for safety functions
有
Voltage type of supply voltage
AC/DC
Manufacturer Part Number
LB8K-32ST6D-2H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
深度
113
产品类别
钥匙锁开关
产品类别
钥匙锁开关
宽度
63
高度
125
LB8K-32ST6D-2H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。