LB8K-32ST6D-3H详情
IDEC LB8K-32ST6D-3H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
2
Manufacturer Part Number
LB8K-32ST6D-3H
Manufacturer
IDEC
RoHS
Details
Brand
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
1 oz
Part Life Cycle Code
活跃
Ihs Manufacturer
IDEC CORP
子类别
Switches
Reach合规守则
unknown
频率
50 - 60
开关类型
钥匙锁定开关
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB8K-32ST6D-3H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。