注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥491.480448
10
¥463.660801
100
¥437.415849
500
¥412.65646
1000
¥389.298551
LB8K-33ST2D-6H详情
IDEC LB8K-33ST2D-6H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
47
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 35
Pollution degree
3
Connectable conductor cross section solid-core
1.5 - 50
Manufacturer Part Number
LB8K-33ST2D-6H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
频率
50 - 60
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB8K-33ST2D-6H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。