注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥509.787158
10
¥480.931284
100
¥453.708755
500
¥428.027132
1000
¥403.799175
LB8K-3ST3VB-2H详情
IDEC LB8K-3ST3VB-2H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2500 - 85000
Overload release current setting
500 - 1250
Degree of protection (IP)
IP30
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
1250
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
4
With integrated under voltage release
有
Manufacturer Part Number
LB8K-3ST3VB-2H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB8K-3ST3VB-2H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。