注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥505.314572
10
¥476.711861
100
¥449.728169
500
¥424.271861
1000
¥400.25647
LB8K-3ST3VE-6H详情
IDEC LB8K-3ST3VE-6H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
5000 - 10000
Overload release current setting
800 - 1000
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
3
With integrated under voltage release
有
Manufacturer Part Number
LB8K-3ST3VE-6H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
Part Life Cycle Code
活跃
Ihs Manufacturer
IDEC CORP
子类别
Switches
Reach合规守则
unknown
开关类型
钥匙锁定开关
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB8K-3ST3VE-6H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。