LB8MK-2SB-3H详情
IDEC LB8MK-2SB-3H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
Manufacturer Part Number
LB8MK-2SB-3H
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 0, NC - 3
子类别
Switches
电压
6V AC/DC
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB8MK-2SB-3H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。