LB8MK-2ST1A-6H详情
IDEC LB8MK-2ST1A-6H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5
Manufacturer Part Number
LB8MK-2ST1A-6H
Manufacturer
IDEC
Brand
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
1 oz
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
长度
40
LB8MK-2ST1A-6H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。