LB8MK-31SB-1H详情
IDEC LB8MK-31SB-1H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
122
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-20 - 60
Circuit integrity
None
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-50 - 80
Outer diameter approx.
9.5
Specification material outer sheath
Polypropylene (PP)
Screen over stranding element
Foil
Category
Other
Halogen free according to IEC 60754-2
有
Protective sheath
Polyurethane (PUR)
Core identification
Colour
Number of stranding elements
5
Min. permitted bending radius, moving application with forced guidance
40
Nominal cross section conductor
0.22
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
40
Min. permitted bending radius, stationary application/permanent installation
40
Low smoke according to IEC 61034-2
无
Nominal voltage U
300
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Unit Weight
1 oz
Manufacturer
IDEC
Brand
IDEC
子类别
Switches
产品类别
钥匙锁开关
双工
有
绞合
Bundle
产品类别
钥匙锁开关
防紫外线
无
LB8MK-31SB-1H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。