注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥510.170057
10
¥481.292505
100
¥454.049532
500
¥428.348617
1000
¥404.102466
LB8MK-31SB-5H详情
IDEC LB8MK-31SB-5H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-5 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-30 - 80
Manufacturer Part Number
LB8MK-31SB-5H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB8MK-31SB-5H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。