LB8MK-31SG-6H详情
IDEC LB8MK-31SG-6H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Cable entry
Other
Degree of protection (IP)
IP44
Rated frequency
50 - 60
Manufacturer Part Number
LB8MK-31SG-6H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB8MK-31SG-6H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。