注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥539.853972
10
¥509.296198
100
¥480.468116
500
¥453.271803
1000
¥427.614911
LB8MK-3ST2G-3H详情
IDEC LB8MK-3ST2G-3H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-5 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-30 - 80
Manufacturer Part Number
LB8MK-3ST2G-3H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB8MK-3ST2G-3H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。