注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥542.451399
10
¥511.746603
100
¥482.779814
500
¥455.452658
1000
¥429.672313
LB8MK-3ST2VH-2H详情
IDEC LB8MK-3ST2VH-2H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
12
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP68
Material of contact surface
Gold
Manufacturer Part Number
LB8MK-3ST2VH-2H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB8MK-3ST2VH-2H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。