LBW6L-A1RT64PW详情
IDEC LBW6L-A1RT64PW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Materials
Silver
RoHS
Compliant
Manufacturer Part Number
LBW6L-A1RT64PW
Manufacturer
IDEC Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
IDEC CORP
Risk Rank
2.18
Reach合规守则
compliant
开关类型
按钮开关
触点配置
DPDT
知识产权评级
IP65
LBW6L-A1RT64PW拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。